ITT Cannon D-Sub Connector Assemblies M24308/2-4Z

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - IM24308/2-4Z-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
IM24308/2-4Z-ND
D-Sub Connector Assemblies IM24308/2-4Z-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
 - ITT Cannon M24308/2-4Z - PEI-Genesis
Philadelphia, PA, United States
DCMAM37S

DCMAM37S

Buy Now
D Sub Conn, Rcpt, 37Pos, Crimp; D Sub Connector Type Itt Cannon - 68Y6860 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 37Pos, Crimp; D Sub Connector Type Itt Cannon
68Y6860
D Sub Conn, Rcpt, 37Pos, Crimp; D Sub Connector Type Itt Cannon 68Y6860
D SUB CONN, RCPT, 37POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy

D SUB CONN, RCPT, 37POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IM24308/2-4Z-ND ITT Cannon M24308/2-4Z 68Y6860
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, 37Pos, Crimp; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details