ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-491F

Description
D-SUB RECP 78 #22D SKT CRIMP
Request a Quote Datasheet
Description
D-SUB RECP 78 #22D SKT CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/2-491F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/2-491F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-491F
D-SUB RECP 78 #22D SKT CRIMP

D-SUB RECP 78 #22D SKT CRIMP

Buy Now
 - ITT Cannon M24308/2-491F - PEI-Genesis
Philadelphia, PA, United States
DDMAMY78SA101F0

DDMAMY78SA101F0

Buy Now
Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon - 73K9204 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon
73K9204
Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon 73K9204
HD D-SUB SHELL, RCPT, SIZE DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB SHELL, RCPT, SIZE DD, STEEL; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/2-491F ITT Cannon M24308/2-491F 73K9204
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Nicomatic North America
View Details