ITT Cannon Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon M24308/2-362F

Description
DDMAMYT78SA101
Request a Quote Datasheet
Description
DDMAMYT78SA101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/2-362F - PEI-Genesis
Philadelphia, PA, United States
DDMAMYT78SA101

DDMAMYT78SA101

Buy Now
Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon - 04X2039 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon
04X2039
Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon 04X2039
HD D SUB CONNECTOR, RECEPTACLE, 78POS; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, RECEPTACLE, 78POS; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/2-362F 04X2039
Product Name Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature - 10141449-15SD4LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 suppliers
Terminals - 2211.0 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers