ITT Cannon D Sub Connector, Receptacle, 25Pos; No. Of Contacts Itt Cannon M24308/2-355Z

Description
DBMAMYT25S
Request a Quote Datasheet
Description
DBMAMYT25S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/2-355Z - PEI-Genesis
Philadelphia, PA, United States
DBMAMYT25S

DBMAMYT25S

Buy Now
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Itt Cannon - 07W1822 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Itt Cannon
07W1822
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Itt Cannon 07W1822
D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/2-355Z 07W1822
Product Name D Sub Connector, Receptacle, 25Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data