ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-347Z

Description
D-SUB RECP 15 #22D SKT CRIMP
Request a Quote Datasheet
Description
D-SUB RECP 15 #22D SKT CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/2-347Z - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/2-347Z
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-347Z
D-SUB RECP 15 #22D SKT CRIMP

D-SUB RECP 15 #22D SKT CRIMP

Buy Now
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon - 27W1691 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon
27W1691
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon 27W1691
HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/2-347Z 27W1691
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details