ITT Cannon D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon M24308/2-346F

Description
DDMAMY50SA101
Request a Quote Datasheet
Description
DDMAMY50SA101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/2-346F - PEI-Genesis
Philadelphia, PA, United States
DDMAMY50SA101

DDMAMY50SA101

Buy Now
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon - 20C2524 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
20C2524
D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon 20C2524
D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/2-346F 20C2524
Product Name D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data