ITT Cannon D-Sub Connectors M24308/2-336Z

Description
DCMAMR37S
Request a Quote Datasheet
Description
DCMAMR37S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/2-336Z - PEI-Genesis
Philadelphia, PA, United States
DCMAMR37S

DCMAMR37S

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M24308/2-336Z
D-Sub Connectors M24308/2-336Z
Connector

Connector

Buy Now
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon - 07W1808 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
07W1808
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon 07W1808
D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/2-336Z M24308/2-336Z 07W1808
Product Name D-Sub Connectors D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data