ITT Cannon D-Sub Connector Assemblies M24308/2-2Z

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - IM24308/2-2Z-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
IM24308/2-2Z-ND
D-Sub Connector Assemblies IM24308/2-2Z-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
 - ITT Cannon M24308/2-2Z - PEI-Genesis
Philadelphia, PA, United States
DAMAM15S

DAMAM15S

Buy Now
Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 53M2472 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Itt Cannon
53M2472
Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Itt Cannon 53M2472
CONNECTOR, D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:MIL-C-24308 Series; Connector Body Material:Steel Body; Connector Type:D SubRoHS Compliant: No

CONNECTOR, D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:MIL-C-24308 Series; Connector Body Material:Steel Body; Connector Type:D SubRoHS Compliant: No

Supplier's Site Datasheet
Connector Dsub Wall Mount Receptacle 15Ct Socket Itt Cannon - 50AJ5776 - Newark, An Avnet Company
Chicago, IL, United States
Connector Dsub Wall Mount Receptacle 15Ct Socket Itt Cannon
50AJ5776
Connector Dsub Wall Mount Receptacle 15Ct Socket Itt Cannon 50AJ5776
CONNECTOR DSUB WALL MOUNT RECEPTACLE 15CT SOCKET

CONNECTOR DSUB WALL MOUNT RECEPTACLE 15CT SOCKET

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IM24308/2-2Z-ND ITT Cannon M24308/2-2Z 53M2472 50AJ5776
Product Name D-Sub Connector Assemblies Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Itt Cannon Connector Dsub Wall Mount Receptacle 15Ct Socket Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details