ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-2F

Description
D-SUB RECP 15 #20 SKT CRIMP
Request a Quote
Description
D-SUB RECP 15 #20 SKT CRIMP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Receptacle, 15 Position (part number 24C0381) from ITT Cannon is designed to meet the MIL-DTL-24308 specification. It features 15 socket contacts with a crimp termination method, suitable for wire gauges of 24, 22, and 20. The connector is constructed with a steel shell, plated with yellow chromate over cadmium, and has a thermoplastic insert rated UL94VO. This connector supports an amperage rating of 7.5A and an operating voltage of up to 300V AC RMS. It is capable of functioning in a temperature range from -67°F to +257°F (-55°C to +125°C) and has a contact mating life of 500 cycles. The connector is shielded, making it suitable for applications requiring protection against electromagnetic interference.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Receptacle, 15 Position (part number 24C0381) from ITT Cannon is designed to meet the MIL-DTL-24308 specification. It features 15 socket contacts with a crimp termination method, suitable for wire gauges of 24, 22, and 20. The connector is constructed with a steel shell, plated with yellow chromate over cadmium, and has a thermoplastic insert rated UL94VO. This connector supports an amperage rating of 7.5A and an operating voltage of up to 300V AC RMS. It is capable of functioning in a temperature range from -67°F to +257°F (-55°C to +125°C) and has a contact mating life of 500 cycles. The connector is shielded, making it suitable for applications requiring protection against electromagnetic interference.

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/2-2F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/2-2F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-2F
D-SUB RECP 15 #20 SKT CRIMP

D-SUB RECP 15 #20 SKT CRIMP

Buy Now
D-Sub Connector Assemblies - IM24308/2-2F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
IM24308/2-2F-ND
D-Sub Connector Assemblies IM24308/2-2F-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 24C0381 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
24C0381
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 24C0381
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MAM Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MAM Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet
Connector Dsub Wall Mount Receptacle 15Ct Socket Itt Cannon - 50AJ5775 - Newark, An Avnet Company
Chicago, IL, United States
Connector Dsub Wall Mount Receptacle 15Ct Socket Itt Cannon
50AJ5775
Connector Dsub Wall Mount Receptacle 15Ct Socket Itt Cannon 50AJ5775
CONNECTOR DSUB WALL MOUNT RECEPTACLE 15CT SOCKET

CONNECTOR DSUB WALL MOUNT RECEPTACLE 15CT SOCKET

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/2-2F IM24308/2-2F-ND 24C0381 50AJ5775
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connector Assemblies D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon Connector Dsub Wall Mount Receptacle 15Ct Socket Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details