ITT Cannon D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon M24308/2-296F

Description
DDMAMF50SA101F0
Request a Quote Datasheet
Description
DDMAMF50SA101F0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/2-296F - PEI-Genesis
Philadelphia, PA, United States
DDMAMF50SA101F0

DDMAMF50SA101F0

Buy Now
D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon - 57R6749 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon
57R6749
D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon 57R6749
D-SUB SHELL, RECEPTACLE, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, SIZE DD, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/2-296F 57R6749
Product Name D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details
STAMPED PIN D-SubMINIATURE - 17EHD044SAM030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
2 suppliers