ITT Cannon D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon M24308/2-294Z

Description
DBMAMF25SF0
Request a Quote
Description
DBMAMF25SF0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Shell, Receptacle, Size DB, Steel, part number 07W1800, is designed for applications requiring robust connectivity, particularly in environments subject to vibration and moisture. This connector features a steel body and is compliant with MIL-C-24308 standards, ensuring durability and reliability in demanding conditions. It accommodates 25 positions and is suitable for use in various military and aerospace applications. The connector supports both solder pot and crimp type contacts, with the solder type being factory-installed and non-removable. The crimp contacts utilize a rear insertion, rear-release retention system, enhancing ease of use in field applications. Additionally, the connector exhibits excellent environmental resistance, including moisture and corrosion, making it a suitable choice for harsh environments.

Datasheet Summary
Powered by GS/AI

The D-Sub Shell, Receptacle, Size DB, Steel, part number 07W1800, is designed for applications requiring robust connectivity, particularly in environments subject to vibration and moisture. This connector features a steel body and is compliant with MIL-C-24308 standards, ensuring durability and reliability in demanding conditions. It accommodates 25 positions and is suitable for use in various military and aerospace applications. The connector supports both solder pot and crimp type contacts, with the solder type being factory-installed and non-removable. The crimp contacts utilize a rear insertion, rear-release retention system, enhancing ease of use in field applications. Additionally, the connector exhibits excellent environmental resistance, including moisture and corrosion, making it a suitable choice for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/2-294Z - PEI-Genesis
Philadelphia, PA, United States
DBMAMF25SF0

DBMAMF25SF0

Buy Now
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon - 07W1800 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon
07W1800
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon 07W1800
D-SUB SHELL, RECEPTACLE, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/2-294Z 07W1800
Product Name D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data