ITT Cannon D-Sub, D-Shaped Connector Housings M24308/2-290F

Description
Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position
Request a Quote Datasheet
Description
Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - 1003-M24308/2-290F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1003-M24308/2-290F-ND
D-Sub, D-Shaped Connector Housings 1003-M24308/2-290F-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position

Buy Now Datasheet
 - ITT Cannon M24308/2-290F - PEI-Genesis
Philadelphia, PA, United States
DDMAM78SA101F0

DDMAM78SA101F0

Buy Now
Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon - 03K2254 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon
03K2254
Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon 03K2254
HD D-SUB SHELL, RCPT, SIZE DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB SHELL, RCPT, SIZE DD, STEEL; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-M24308/2-290F-ND ITT Cannon M24308/2-290F 03K2254
Product Name D-Sub, D-Shaped Connector Housings Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details