ITT Cannon D Sub Connector, Receptacle, 25Pos; No. Of Contacts Itt Cannon M24308/2-25F

Description
D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Itt Cannon - 03K2242 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Itt Cannon
03K2242
D Sub Connector, Receptacle, 25Pos; No. Of Contacts Itt Cannon 03K2242
D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03K2242
Product Name D Sub Connector, Receptacle, 25Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products