ITT Cannon Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Itt Cannon M24308/2-20Z

Description
DCMAMT62S
Request a Quote Datasheet
Description
DCMAMT62S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/2-20Z - PEI-Genesis
Philadelphia, PA, United States
DCMAMT62S

DCMAMT62S

Buy Now
Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Itt Cannon - 48W0467 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Itt Cannon
48W0467
Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Itt Cannon 48W0467
HD D SUB CONNECTOR, RECEPTACLE, 62POS; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, RECEPTACLE, 62POS; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/2-20Z 48W0467
Product Name Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details