ITT Cannon Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Itt Cannon M24308/2-20F

Description
DCMAMT62SA101
Request a Quote
Description
DCMAMT62SA101
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HD D Sub Connector, Receptacle, 62Pos (part number 55M5884) is designed for applications requiring robust connectivity with superior vibration and moisture resistance, making it suitable for use in aircraft, missile, and ground support equipment. It features a rugged aluminum shell with a cadmium plating and a yellow chromate supplementary coating, ensuring durability in harsh environments. This connector supports both solder pot and crimp type contacts, with solder type contacts being factory-installed and non-removable. The crimp type contacts utilize a rear insertion, rear-release retention system, accommodating wire sizes from #20 to #24 AWG. The connector meets MIL-C-24308 specifications, ensuring high reliability and performance. Key specifications include a voltage rating suitable for AC applications, insulation resistance greater than 5,000 megohms, and a maximum contact voltage drop of 2.67 millivolts per amp. It also exceeds various environmental resistance tests, including vibration, corrosion, and moisture resistance, making it a reliable choice for demanding applications. The D*D Series connectors are not intermateable with other D Subminiature connectors, which is an important consideration for compatibility in design.

Datasheet Summary
Powered by GS/AI

The HD D Sub Connector, Receptacle, 62Pos (part number 55M5884) is designed for applications requiring robust connectivity with superior vibration and moisture resistance, making it suitable for use in aircraft, missile, and ground support equipment. It features a rugged aluminum shell with a cadmium plating and a yellow chromate supplementary coating, ensuring durability in harsh environments. This connector supports both solder pot and crimp type contacts, with solder type contacts being factory-installed and non-removable. The crimp type contacts utilize a rear insertion, rear-release retention system, accommodating wire sizes from #20 to #24 AWG. The connector meets MIL-C-24308 specifications, ensuring high reliability and performance. Key specifications include a voltage rating suitable for AC applications, insulation resistance greater than 5,000 megohms, and a maximum contact voltage drop of 2.67 millivolts per amp. It also exceeds various environmental resistance tests, including vibration, corrosion, and moisture resistance, making it a reliable choice for demanding applications. The D*D Series connectors are not intermateable with other D Subminiature connectors, which is an important consideration for compatibility in design.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/2-20F - PEI-Genesis
Philadelphia, PA, United States
DCMAMT62SA101

DCMAMT62SA101

Buy Now
Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Itt Cannon - 55M5884 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Itt Cannon
55M5884
Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Itt Cannon 55M5884
HD D SUB CONNECTOR, RECEPTACLE, 62POS; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, RECEPTACLE, 62POS; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/2-20F 55M5884
Product Name Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details