The Connector, D Sub, Receptacle, 9 Position (part number 24C0380) is designed to meet MIL-C-24308 Class G specifications. It features a metal shell made of steel with cadmium plating and a yellow chromate finish, ensuring durability and resistance to environmental factors. The insulator is made from glass-filled diallyl phthalate, which enhances electrical performance. This connector supports crimp termination and is suitable for use in applications requiring a reliable connection. It has a current rating of 5 Amps and can operate within a temperature range of -65°C to +125°C. The connector is designed to withstand 50G shock and 12 cycles of vibration in three perpendicular directions, making it suitable for rugged environments. With a contact resistance of 2.7 milliohms maximum and an insulation resistance of 5000 megohms initially, this connector provides excellent electrical characteristics. It is capable of withstanding a minimum of 1250V RMS at sea level. The product is intended for applications that require a robust and reliable connection in demanding conditions.
9 Position D-Sub Receptacle, Female Sockets Connector
DEMAM9SA101
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:MIL-DTL-24308 Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M24308/2-1F | IM24308/2-1F-ND | ITT Cannon M24308/2-1F | 24C0380 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |