ITT Cannon Hd D Sub Connector, Receptacle, 26Pos; No. Of Contacts Itt Cannon M24308/2-18Z

Description
DAMAMT26S
Request a Quote Datasheet
Description
DAMAMT26S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/2-18Z - PEI-Genesis
Philadelphia, PA, United States
DAMAMT26S

DAMAMT26S

Buy Now
Hd D Sub Connector, Receptacle, 26Pos; No. Of Contacts Itt Cannon - 07W1780 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 26Pos; No. Of Contacts Itt Cannon
07W1780
Hd D Sub Connector, Receptacle, 26Pos; No. Of Contacts Itt Cannon 07W1780
HD D SUB CONNECTOR, RECEPTACLE, 26POS; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, RECEPTACLE, 26POS; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/2-18Z 07W1780
Product Name Hd D Sub Connector, Receptacle, 26Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data