ITT Cannon D-Sub Connector Assemblies M24308/1-5F

Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - IM24308/1-5F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
IM24308/1-5F-ND
D-Sub Connector Assemblies IM24308/1-5F-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
 - ITT Cannon M24308/1-5F - PEI-Genesis
Philadelphia, PA, United States
DDMM50SA101

DDMM50SA101

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/1-5F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/1-5F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/1-5F
D-SUB RECP 50 #20 SKT Solder

D-SUB RECP 50 #20 SKT Solder

Buy Now
D Sub Conn, Rcpt, 50Pos, Solder Cup; D Sub Connector Type Itt Cannon - 82H7763 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 50Pos, Solder Cup; D Sub Connector Type Itt Cannon
82H7763
D Sub Conn, Rcpt, 50Pos, Solder Cup; D Sub Connector Type Itt Cannon 82H7763
D SUB CONN, RCPT, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup RoHS Compliant: No

D SUB CONN, RCPT, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IM24308/1-5F-ND ITT Cannon M24308/1-5F M24308/1-5F 82H7763
Product Name D-Sub Connector Assemblies Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Conn, Rcpt, 50Pos, Solder Cup; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details