D-SUB RECP 37 #20 SKT Solder
37 Position D-Sub Receptacle, Female Sockets Connector
DCMM37SA101
D SUB CONN, RCPT, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts;
CONNECTOR DSUB WALL MOUNT RECEPTACLE 37CT SOCKET
| Heilind Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M24308/1-4F | IM24308/1-4F-ND | ITT Cannon M24308/1-4F | 82H7761 | 50AJ5769 |
| Product Name | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 37Pos, Solder Cup; D Sub Connector Type Itt Cannon | Connector Dsub Wall Mount Receptacle 37Ct Socket Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |