ITT Cannon D-Sub Connector Assemblies M24308/1-2Z

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - IM24308/1-2Z-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
IM24308/1-2Z-ND
D-Sub Connector Assemblies IM24308/1-2Z-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
 - ITT Cannon M24308/1-2Z - PEI-Genesis
Philadelphia, PA, United States
DAMM15S

DAMM15S

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/1-2Z - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/1-2Z
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/1-2Z
D-SUB CONNECTOR SOLDER

D-SUB CONNECTOR SOLDER

Buy Now
D Sub Conn, Rcpt, 15Pos, Solder Cup; D Sub Connector Type Itt Cannon - 82H7757 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Solder Cup; D Sub Connector Type Itt Cannon
82H7757
D Sub Conn, Rcpt, 15Pos, Solder Cup; D Sub Connector Type Itt Cannon 82H7757
D SUB CONN, RCPT, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: No

D SUB CONN, RCPT, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IM24308/1-2Z-ND ITT Cannon M24308/1-2Z M24308/1-2Z 82H7757
Product Name D-Sub Connector Assemblies Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Conn, Rcpt, 15Pos, Solder Cup; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190339 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Free Hanging, Panel Mount - 2262-A24002-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details