15 Position D-Sub Receptacle, Female Sockets Connector
DAMM15SA101
D SUB CONN, RCPT, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts;
CONN D-SUB RCPT 15POS PNL MNT
| DigiKey | PEI-Genesis | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IM24308/1-2F-ND | ITT Cannon M24308/1-2F | 82H7758 | M24308/1-2F |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 15Pos, Solder Cup; D Sub Connector Type Itt Cannon | D-Sub Connector Assemblies | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |