50 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-M24308/1-27F-ND | 03K2235 | 38P6716 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon | Itt Cannon |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole |