ITT Cannon Circular Connector Assemblies M-XL-5-14

Description
5 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-1184-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-1184-ND
Circular Connector Assemblies 1003-1184-ND
5 Position Circular Connector Receptacle, Male Pins Solder

5 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Connector, Xlr, Jack, 5 Position; No. Of Contacts Itt Cannon - 28R7666 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 5 Position; No. Of Contacts Itt Cannon
28R7666
Connector, Xlr, Jack, 5 Position; No. Of Contacts Itt Cannon 28R7666
CONNECTOR, XLR, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:Mini XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:Mini XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-1184-ND 28R7666
Product Name Circular Connector Assemblies Connector, Xlr, Jack, 5 Position; No. Of Contacts Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details