3 Position Circular Connector Plug, Female Sockets Solder
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:Mini XLR RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-1164-ND | 28R7646 |
| Product Name | Circular Connector Assemblies | Connector, Xlr, Plug, 3 Position; No. Of Contacts Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |