ITT Cannon
Kptr 3C 3#16 Pin Plug Itt Cannon
KPTR6F12-3P
Description
KPTR 3C 3#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPTR 3C 3#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kptr 3C 3#16 Pin Plug Itt Cannon
08P3281
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPTR6F12-3P |
08P3281 |
|
Product Name
|
|
Kptr 3C 3#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details