ITT CANNON
KPTR6F10-6P -- KPT 6C 6#20 PIN PLUG ITT CANNON
ITT Cannon
Kpt 6C 6#20 Pin Plug Itt Cannon
KPTR6F10-6P
Description
KPT 6C 6#20 PIN PLUG
Description
KPT 6C 6#20 PIN PLUG
Suppliers
Kpt 6C 6#20 Pin Plug Itt Cannon
46W4613
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
46W4613 |
|
Product Name
|
Kpt 6C 6#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details