ITT CANNON
KPTR2E20-16P -- KPT 16C 16#16 PIN RECP ITT CANNON
ITT Cannon
Kpt 16C 16#16 Pin Recp Itt Cannon
KPTR2E20-16P
Description
KPT 16C 16#16 PIN RECP
Description
KPT 16C 16#16 PIN RECP
Suppliers
Kpt 16C 16#16 Pin Recp Itt Cannon
95T9066
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95T9066 |
|
Product Name
|
Kpt 16C 16#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Modular Connector and RJ Connector
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector
View Details