ITT Cannon
Kpt 8C 8#20 Pin Recp Itt Cannon
KPTR2E12-8PW
Description
KPT 8C 8#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 8C 8#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 8C 8#20 Pin Recp Itt Cannon
94T1113
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPTR2E12-8PW |
94T1113 |
|
Product Name
|
|
Kpt 8C 8#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 20 AWG
View Details