ITT Cannon
Kptc 10C 10#20 Pin Recp Itt Cannon
KPTC7A12-10PDMB
Description
KPTC 10C 10#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPTC 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kptc 10C 10#20 Pin Recp Itt Cannon
51T0339
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPTC7A12-10PDMB |
51T0339 |
|
Product Name
|
|
Kptc 10C 10#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details