ITT CANNON
KPTC6UWHSB2-12-8P -- KPTC 8C 8#20 PIN PLUG ITT CANNON
ITT Cannon
Kptc 8C 8#20 Pin Plug Itt Cannon
KPTC6UWHSB2-12-8P
Description
KPTC 8C 8#20 PIN PLUG
Description
KPTC 8C 8#20 PIN PLUG
Suppliers
Kptc 8C 8#20 Pin Plug Itt Cannon
75R6178
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75R6178 |
|
Product Name
|
Kptc 8C 8#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details