ITT CANNON
KPTC6UW12-10PDMB -- KPTC 10C 10#20 PIN PLUG ITT CANNON
ITT Cannon
Kptc 10C 10#20 Pin Plug Itt Cannon
KPTC6UW12-10PDMB
Description
KPTC 10C 10#20 PIN PLUG
Description
KPTC 10C 10#20 PIN PLUG
Suppliers
Kptc 10C 10#20 Pin Plug Itt Cannon
64T0394
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
64T0394 |
|
Product Name
|
Kptc 10C 10#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details