ITT CANNON
KPTC6US22-21PDMB -- KPTC 21C 21#16 PIN PLUG ITT CANNON
ITT Cannon
Kptc 21C 21#16 Pin Plug Itt Cannon
KPTC6US22-21PDMB
Description
KPTC 21C 21#16 PIN PLUG
Description
KPTC 21C 21#16 PIN PLUG
Suppliers
Kptc 21C 21#16 Pin Plug Itt Cannon
41Y3603
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41Y3603 |
|
Product Name
|
Kptc 21C 21#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
2.0 amps
View Details