ITT CANNON
KPTC6U12-10PWF0 -- KPTC 10C 10#20 PIN PLUG ITT CANNON
ITT Cannon
Kptc 10C 10#20 Pin Plug Itt Cannon
KPTC6U12-10PWF0
Description
KPTC 10C 10#20 PIN PLUG
Description
KPTC 10C 10#20 PIN PLUG
Suppliers
Kptc 10C 10#20 Pin Plug Itt Cannon
22M0801
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
22M0801 |
|
Product Name
|
Kptc 10C 10#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Contact Size (AWG)
24 AWG
View Details