ITT Cannon
Kptc 18C 18#20 Pin Plug Itt Cannon
KPTC6J14-18PDMB
Description
KPTC 18C 18#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPTC 18C 18#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kptc 18C 18#20 Pin Plug Itt Cannon
31X6415
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPTC6J14-18PDMB |
31X6415 |
|
Product Name
|
|
Kptc 18C 18#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details