ITT Cannon
Kptc 2C 2#20 Pin Plug Itt Cannon
KPTC6F8-2PDMB
Description
KPTC 2C 2#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPTC 2C 2#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kptc 2C 2#20 Pin Plug Itt Cannon
46W4584
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPTC6F8-2PDMB |
46W4584 |
|
Product Name
|
|
Kptc 2C 2#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
1000 volts
Current Rating
5.0 amps
View Details
Connector Type
Board Mount Connector; USB (optional feature)
Gender
Female / Jack
Geometry
Right Angle
View Details
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details