ITT Cannon Connectors, Interconnects - Circular Connectors KPTC6F22-55PDMB

Description
Win Source Part Number: 1029976-KPTC6F22-55P DMB Category: Connectors, Interconnects>Circul ar Connectors Series: KPTC Number of Positions: 55 Color: Olive Drab Features: Strain Relief Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 22-55 Contact Finish - Mating: Gold Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): MS3476L22-55S; 851-06RA22-55P50; MS27484T22F55PA; 851-08RC22-55P50; MS27484E22F55PA; MS3126F22-55P; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: IKPTC6F22-55PDMB Base Product Number: KPTC6 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1029976-KPTC6F22-55P DMB Category: Connectors, Interconnects>Circul ar Connectors Series: KPTC Number of Positions: 55 Color: Olive Drab Features: Strain Relief Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 22-55 Contact Finish - Mating: Gold Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): MS3476L22-55S; 851-06RA22-55P50; MS27484T22F55PA; 851-08RC22-55P50; MS27484E22F55PA; MS3126F22-55P; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: IKPTC6F22-55PDMB Base Product Number: KPTC6 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1029976-KPTC6F22-55PDMB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1029976-KPTC6F22-55PDMB
Connectors, Interconnects - Circular Connectors 1029976-KPTC6F22-55PDMB
Win Source Part Number: 1029976-KPTC6F22-55P DMB Category: Connectors, Interconnects>Circul ar Connectors Series: KPTC Number of Positions: 55 Color: Olive Drab Features: Strain Relief Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 22-55 Contact Finish - Mating: Gold Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): MS3476L22-55S; 851-06RA22-55P50; MS27484T22F55PA; 851-08RC22-55P50; MS27484E22F55PA; MS3126F22-55P; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: IKPTC6F22-55PDMB Base Product Number: KPTC6 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1029976-KPTC6F22-55PDMB
Category: Connectors, Interconnects>Circular Connectors
Series: KPTC
Number of Positions: 55
Color: Olive Drab
Features: Strain Relief
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Voltage Rating: 600VAC, 850VDC
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 22-55
Contact Finish - Mating: Gold
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
Alternative Parts (Cross-Reference): MS3476L22-55S; 851-06RA22-55P50; MS27484T22F55PA; 851-08RC22-55P50; MS27484E22F55PA; MS3126F22-55P;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: IKPTC6F22-55PDMB
Base Product Number: KPTC6
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-KPTC6F22-55PDMB
Electronic Connector 436-KPTC6F22-55PDMB
CONN PLUG MALE 55POS GOLD CRIMP Product overview: KPTC6F22-55PDMB from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-KPTC6F22-55PDMB can be used for catalog matching and distributor lookup.

CONN PLUG MALE 55POS GOLD CRIMP Product overview: KPTC6F22-55PDMB from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-KPTC6F22-55PDMB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ITT Cannon KPTC6F22-55PDMB - PEI-Genesis
Philadelphia, PA, United States
KPTC 55C 55#20 PIN PLUG

KPTC 55C 55#20 PIN PLUG

Buy Now
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 55, Pin, Crimp, Cable Mount Itt Cannon - 02K0196 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 55, Pin, Crimp, Cable Mount Itt Cannon
02K0196
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 55, Pin, Crimp, Cable Mount Itt Cannon 02K0196
Circular Connector, MIL-C-26482 Series I (VG95328), Plug, 55, Pin, Crimp, Cable Mount

Circular Connector, MIL-C-26482 Series I (VG95328), Plug, 55, Pin, Crimp, Cable Mount

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1029976-KPTC6F22-55PDMB 436-KPTC6F22-55PDMB ITT Cannon KPTC6F22-55PDMB 02K0196
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 55, Pin, Crimp, Cable Mount Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp Crimp
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.030″ Pin Socket, Adapter - 9334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (F) BH St. Connector for RG174 with Waterproof O-ring - ET-BFS-BHO-1SL - Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers