ITT Cannon
Kptc 32C 32#20 Pin Plug Itt Cannon
KPTC6F18-32PXD
Description
KPTC 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPTC 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kptc 32C 32#20 Pin Plug Itt Cannon
51T0311
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPTC6F18-32PXD |
51T0311 |
|
Product Name
|
|
Kptc 32C 32#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details