ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Housings KPTC6F14-5PD

Description
KPTC 5C 5#16 PIN RECP
Request a Quote Datasheet
Description
KPTC 5C 5#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPTC6F14-5PD - PEI-Genesis
Philadelphia, PA, United States
KPTC 5C 5#16 PIN RECP

KPTC 5C 5#16 PIN RECP

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1378761-KPTC6F14-5PD - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1378761-KPTC6F14-5PD
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1378761-KPTC6F14-5PD
Win Source Part Number: 1378761-KPTC6F14-5PD Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: For Male Pins MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Features: Backshell, Cable Clamp, Coupling Nut Base Product Number: KPTC6 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Solder Cup Number of Positions: 5 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: Environment Resistant Shell Size - Insert: 14-5 Contact Size: 16 Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Chromate over Cadmium Housing Color: Olive Drab Note: Contacts Not Included Insert Material: Polychloroprene

Win Source Part Number: 1378761-KPTC6F14-5PD
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: ITT Cannon, LLC
Series: KPTC
Package: Bulk
Product Status: Active
Features: Backshell, Cable Clamp, Coupling Nut
Base Product Number: KPTC6
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Solder Cup
Number of Positions: 5
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: Environment Resistant
Shell Size - Insert: 14-5
Contact Size: 16
Orientation: N (Normal)
Shell Material: Aluminum Alloy
Shell Finish: Chromate over Cadmium
Housing Color: Olive Drab
Note: Contacts Not Included
Insert Material: Polychloroprene

Buy Now Datasheet
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 5, Pin, Crimp, Cable Mount Itt Cannon - 11M1500 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 5, Pin, Crimp, Cable Mount Itt Cannon
11M1500
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 5, Pin, Crimp, Cable Mount Itt Cannon 11M1500
Circular Connector, MIL-C-26482 Series I (VG95328), Plug, 5, Pin, Crimp, Cable Mount

Circular Connector, MIL-C-26482 Series I (VG95328), Plug, 5, Pin, Crimp, Cable Mount

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPTC6F14-5PD 1378761-KPTC6F14-5PD 11M1500
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 5, Pin, Crimp, Cable Mount Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details