ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Housings KPTC6F14-12SC

Description
Win Source Part Number: 1378760-KPTC6F14-12S C Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Features: Backshell, Cable Clamp, Coupling Nut Base Product Number: KPTC6 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Solder Cup Number of Positions: 12 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: Environment Resistant Shell Size - Insert: 14-12 Contact Size: 16 (4), 20 (8) Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Housing Color: Silver Note: Contacts Not Included Insert Material: Polychloroprene
Request a Quote Datasheet
Description
Win Source Part Number: 1378760-KPTC6F14-12S C Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Features: Backshell, Cable Clamp, Coupling Nut Base Product Number: KPTC6 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Solder Cup Number of Positions: 12 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: Environment Resistant Shell Size - Insert: 14-12 Contact Size: 16 (4), 20 (8) Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Housing Color: Silver Note: Contacts Not Included Insert Material: Polychloroprene
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1378760-KPTC6F14-12SC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1378760-KPTC6F14-12SC
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1378760-KPTC6F14-12SC
Win Source Part Number: 1378760-KPTC6F14-12S C Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Features: Backshell, Cable Clamp, Coupling Nut Base Product Number: KPTC6 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Solder Cup Number of Positions: 12 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: Environment Resistant Shell Size - Insert: 14-12 Contact Size: 16 (4), 20 (8) Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Housing Color: Silver Note: Contacts Not Included Insert Material: Polychloroprene

Win Source Part Number: 1378760-KPTC6F14-12SC
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: ITT Cannon, LLC
Series: KPTC
Package: Bulk
Product Status: Active
Features: Backshell, Cable Clamp, Coupling Nut
Base Product Number: KPTC6
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Solder Cup
Number of Positions: 12
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: Environment Resistant
Shell Size - Insert: 14-12
Contact Size: 16 (4), 20 (8)
Orientation: N (Normal)
Shell Material: Aluminum Alloy
Shell Finish: Nickel
Housing Color: Silver
Note: Contacts Not Included
Insert Material: Polychloroprene

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1378760-KPTC6F14-12SC
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers