ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Housings KPTC6F12-8P

Description
KPTC 8C 8#20 PIN PLUG
Request a Quote Datasheet
Description
KPTC 8C 8#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPTC6F12-8P - PEI-Genesis
Philadelphia, PA, United States
KPTC 8C 8#20 PIN PLUG

KPTC 8C 8#20 PIN PLUG

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1378759-KPTC6F12-8P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1378759-KPTC6F12-8P
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1378759-KPTC6F12-8P
Win Source Part Number: 1378759-KPTC6F12-8P Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: For Male Pins MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Features: Backshell, Cable Clamp, Coupling Nut Base Product Number: KPTC6 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Solder Cup Number of Positions: 8 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: Environment Resistant Shell Size - Insert: 12-8 Contact Size: 20 Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Chromate over Cadmium Housing Color: Olive Drab Note: Contacts Not Included Insert Material: Polychloroprene

Win Source Part Number: 1378759-KPTC6F12-8P
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: ITT Cannon, LLC
Series: KPTC
Package: Bulk
Product Status: Active
Features: Backshell, Cable Clamp, Coupling Nut
Base Product Number: KPTC6
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Solder Cup
Number of Positions: 8
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: Environment Resistant
Shell Size - Insert: 12-8
Contact Size: 20
Orientation: N (Normal)
Shell Material: Aluminum Alloy
Shell Finish: Chromate over Cadmium
Housing Color: Olive Drab
Note: Contacts Not Included
Insert Material: Polychloroprene

Buy Now Datasheet

Technical Specifications

  PEI-Genesis Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPTC6F12-8P 1378759-KPTC6F12-8P
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details