ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies KPTC6F10-6SDMA

Description
Win Source Part Number: 1382436-KPTC6F10-6SD MA Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Series: KPTC Number of Positions: 6 Color: Olive Drab Features: Strain Relief Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Orientation: N (Normal) Shell Size - Insert: 10-6 Contact Finish - Mating: Gold Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 7.5A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: KPTC6 RoHS Status: RoHS non-compliant Primary Material: Metal Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382436-KPTC6F10-6SD MA Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Series: KPTC Number of Positions: 6 Color: Olive Drab Features: Strain Relief Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Orientation: N (Normal) Shell Size - Insert: 10-6 Contact Finish - Mating: Gold Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 7.5A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: KPTC6 RoHS Status: RoHS non-compliant Primary Material: Metal Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1382436-KPTC6F10-6SDMA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1382436-KPTC6F10-6SDMA
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1382436-KPTC6F10-6SDMA
Win Source Part Number: 1382436-KPTC6F10-6SD MA Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Series: KPTC Number of Positions: 6 Color: Olive Drab Features: Strain Relief Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Orientation: N (Normal) Shell Size - Insert: 10-6 Contact Finish - Mating: Gold Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 7.5A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: KPTC6 RoHS Status: RoHS non-compliant Primary Material: Metal Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1382436-KPTC6F10-6SDMA
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Series: KPTC
Number of Positions: 6
Color: Olive Drab
Features: Strain Relief
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Voltage Rating: 600VAC, 850VDC
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Shell Size - Insert: 10-6
Contact Finish - Mating: Gold
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Base Product Number: KPTC6
RoHS Status: RoHS non-compliant
Primary Material: Metal
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet
Circular Connector, Mil-C-26482 Series I (Vg95328), Receptacle, 6, Socket, Crimp, Cable Mount Rohs Compliant Itt Cannon - 02K0166 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I (Vg95328), Receptacle, 6, Socket, Crimp, Cable Mount Rohs Compliant Itt Cannon
02K0166
Circular Connector, Mil-C-26482 Series I (Vg95328), Receptacle, 6, Socket, Crimp, Cable Mount Rohs Compliant Itt Cannon 02K0166
Circular Connector, MIL-C-26482 Series I (VG95328), Receptacle, 6, Socket, Crimp, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I (VG95328), Receptacle, 6, Socket, Crimp, Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1382436-KPTC6F10-6SDMA 02K0166
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector, Mil-C-26482 Series I (Vg95328), Receptacle, 6, Socket, Crimp, Cable Mount Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Header; 4; 8 A; 125/300 V; 0.150 in.; 0.65 in.; Polyamide 6.6 - 70078491 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details