ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Housings KPTC6F10-6SC

Description
Win Source Part Number: 1382435-KPTC6F10-6SC Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Series: KPTC Type: For Female Sockets Number of Positions: 6 Features: Backshell, Cable Clamp, Coupling Nut Connector Type: Plug Housing Contact Type: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Size: 20 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Unshielded Orientation: N (Normal) Housing Color: Silver Shell Size - Insert: 10-6 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Nickel Insert Material: Polychloroprene ECCN: EAR99 Fake Threat In the Open Market: 43 pct. HTSUS: 8538.90.8180 Mfr: ITT Cannon, LLC Base Product Number: KPTC6 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382435-KPTC6F10-6SC Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Series: KPTC Type: For Female Sockets Number of Positions: 6 Features: Backshell, Cable Clamp, Coupling Nut Connector Type: Plug Housing Contact Type: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Size: 20 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Unshielded Orientation: N (Normal) Housing Color: Silver Shell Size - Insert: 10-6 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Nickel Insert Material: Polychloroprene ECCN: EAR99 Fake Threat In the Open Market: 43 pct. HTSUS: 8538.90.8180 Mfr: ITT Cannon, LLC Base Product Number: KPTC6 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1382435-KPTC6F10-6SC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1382435-KPTC6F10-6SC
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1382435-KPTC6F10-6SC
Win Source Part Number: 1382435-KPTC6F10-6SC Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Series: KPTC Type: For Female Sockets Number of Positions: 6 Features: Backshell, Cable Clamp, Coupling Nut Connector Type: Plug Housing Contact Type: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Size: 20 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Unshielded Orientation: N (Normal) Housing Color: Silver Shell Size - Insert: 10-6 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Nickel Insert Material: Polychloroprene ECCN: EAR99 Fake Threat In the Open Market: 43 pct. HTSUS: 8538.90.8180 Mfr: ITT Cannon, LLC Base Product Number: KPTC6 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1382435-KPTC6F10-6SC
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Series: KPTC
Type: For Female Sockets
Number of Positions: 6
Features: Backshell, Cable Clamp, Coupling Nut
Connector Type: Plug Housing
Contact Type: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 20
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Unshielded
Orientation: N (Normal)
Housing Color: Silver
Shell Size - Insert: 10-6
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Nickel
Insert Material: Polychloroprene
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
HTSUS: 8538.90.8180
Mfr: ITT Cannon, LLC
Base Product Number: KPTC6
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet
 - ITT Cannon KPTC6F10-6SC - PEI-Genesis
Philadelphia, PA, United States
KPTC 6C 6#20 SKT PLUG

KPTC 6C 6#20 SKT PLUG

Buy Now
Circular Connector, Mil-C-26482 Series I (Vg95328), Receptacle, 6, Socket, Crimp, Cable Mount Itt Cannon - 02K0164 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I (Vg95328), Receptacle, 6, Socket, Crimp, Cable Mount Itt Cannon
02K0164
Circular Connector, Mil-C-26482 Series I (Vg95328), Receptacle, 6, Socket, Crimp, Cable Mount Itt Cannon 02K0164
Circular Connector, MIL-C-26482 Series I (VG95328), Receptacle, 6, Socket, Crimp, Cable Mount

Circular Connector, MIL-C-26482 Series I (VG95328), Receptacle, 6, Socket, Crimp, Cable Mount

Supplier's Site

Technical Specifications

  Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1382435-KPTC6F10-6SC ITT Cannon KPTC6F10-6SC 02K0164
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector, Mil-C-26482 Series I (Vg95328), Receptacle, 6, Socket, Crimp, Cable Mount Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details