ITT Cannon Electronic Connector KPTC6F10-6PD

Description
CONN PLUG HSNG MALE 6POS INLINE / 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut Product overview: KPTC6F10-6PD from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-KPTC6F10-6PD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLUG HSNG MALE 6POS INLINE / 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut Product overview: KPTC6F10-6PD from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-KPTC6F10-6PD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
320-KPTC6F10-6PD
Electronic Connector 320-KPTC6F10-6PD
CONN PLUG HSNG MALE 6POS INLINE / 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut Product overview: KPTC6F10-6PD from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-KPTC6F10-6PD can be used for catalog matching and distributor lookup.

CONN PLUG HSNG MALE 6POS INLINE / 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut Product overview: KPTC6F10-6PD from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-KPTC6F10-6PD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ITT Cannon KPTC6F10-6PD - PEI-Genesis
Philadelphia, PA, United States
KPTC 6C 6#20 PIN PLUG

KPTC 6C 6#20 PIN PLUG

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1382434-KPTC6F10-6PD - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1382434-KPTC6F10-6PD
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1382434-KPTC6F10-6PD
Win Source Part Number: 1382434-KPTC6F10-6PD Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Series: KPTC Type: For Male Pins Number of Positions: 6 Features: Backshell, Cable Clamp, Coupling Nut Connector Type: Plug Housing Contact Type: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Size: 20 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Unshielded Orientation: N (Normal) Housing Color: Olive Drab Shell Size - Insert: 10-6 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Chromate over Cadmium Insert Material: Polychloroprene ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8538.90.8180 Mfr: ITT Cannon, LLC Base Product Number: KPTC6 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1382434-KPTC6F10-6PD
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Series: KPTC
Type: For Male Pins
Number of Positions: 6
Features: Backshell, Cable Clamp, Coupling Nut
Connector Type: Plug Housing
Contact Type: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 20
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Unshielded
Orientation: N (Normal)
Housing Color: Olive Drab
Shell Size - Insert: 10-6
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Chromate over Cadmium
Insert Material: Polychloroprene
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8538.90.8180
Mfr: ITT Cannon, LLC
Base Product Number: KPTC6
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 6, Pin, Crimp, Cable Mount Rohs Compliant Itt Cannon - 02K0160 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 6, Pin, Crimp, Cable Mount Rohs Compliant Itt Cannon
02K0160
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 6, Pin, Crimp, Cable Mount Rohs Compliant Itt Cannon 02K0160
Circular Connector, MIL-C-26482 Series I (VG95328), Plug, 6, Pin, Crimp, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I (VG95328), Plug, 6, Pin, Crimp, Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 320-KPTC6F10-6PD ITT Cannon KPTC6F10-6PD 1382434-KPTC6F10-6PD 02K0160
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 6, Pin, Crimp, Cable Mount Rohs Compliant Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data