ITT CANNON
KPTC6E8-3PDN -- KPTC 3C 3#20 PIN PLUG ITT CANNON
ITT Cannon
Kptc 3C 3#20 Pin Plug Itt Cannon
KPTC6E8-3PDN
Description
KPTC 3C 3#20 PIN PLUG
Description
KPTC 3C 3#20 PIN PLUG
Suppliers
Kptc 3C 3#20 Pin Plug Itt Cannon
02M3570
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02M3570 |
|
Product Name
|
Kptc 3C 3#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details