ITT CANNON
KPTC6E8-33PDN -- KPTC 3C 3#20 PIN PLUG ITT CANNON
ITT Cannon
Kptc 3C 3#20 Pin Plug Itt Cannon
KPTC6E8-33PDN
Description
KPTC 3C 3#20 PIN PLUG
Description
KPTC 3C 3#20 PIN PLUG
Suppliers
Kptc 3C 3#20 Pin Plug Itt Cannon
25K5481
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25K5481 |
|
Product Name
|
Kptc 3C 3#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details