ITT Cannon
Kptc 3C 3#20 Pin Plug Itt Cannon
KPTC6E8-33PDMB
Description
KPTC 3C 3#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPTC 3C 3#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kptc 3C 3#20 Pin Plug Itt Cannon
46W4582
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPTC6E8-33PDMB |
46W4582 |
|
Product Name
|
|
Kptc 3C 3#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers