ITT CANNON
KPTC6E14-19PDN -- KPTC 19C 19#20 PIN PLUG ITT CANNON
ITT Cannon
Kptc 19C 19#20 Pin Plug Itt Cannon
KPTC6E14-19PDN
Description
KPTC 19C 19#20 PIN PLUG
Description
KPTC 19C 19#20 PIN PLUG
Suppliers
Kptc 19C 19#20 Pin Plug Itt Cannon
11M1492
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
11M1492 |
|
Product Name
|
Kptc 19C 19#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details