ITT CANNON
KPTC6E10-98PY -- KPTC 6C 6#20 PIN PLUG ITT CANNON
ITT Cannon
Kptc 6C 6#20 Pin Plug Itt Cannon
KPTC6E10-98PY
Description
KPTC 6C 6#20 PIN PLUG
Description
KPTC 6C 6#20 PIN PLUG
Suppliers
Kptc 6C 6#20 Pin Plug Itt Cannon
31K2740
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
31K2740 |
|
Product Name
|
Kptc 6C 6#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Geometry
Right Angle
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details