ITT CANNON
KPTC6CGPFA-20-41PDMB -- KPTC 41C 41#20 PIN PLUG ITT CANNON
ITT Cannon
Kptc 41C 41#20 Pin Plug Itt Cannon
KPTC6CGPFA-20-41PDMB
Description
KPTC 41C 41#20 PIN PLUG
Description
KPTC 41C 41#20 PIN PLUG
Suppliers
Kptc 41C 41#20 Pin Plug Itt Cannon
07W0693
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
07W0693 |
|
Product Name
|
Kptc 41C 41#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details