ITT Cannon
Kptc 18C 18#20 Pin Plug Itt Cannon
KPTC6A14-18PDMB
Description
KPTC 18C 18#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPTC 18C 18#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kptc 18C 18#20 Pin Plug Itt Cannon
47W6345
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPTC6A14-18PDMB |
47W6345 |
|
Product Name
|
|
Kptc 18C 18#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details